Trigon Components, Inc. Transformer Quad Port YLT-4

Description
SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optional Pin-Outs - Surface Mount - Cost Effective - Optimum Performance - Quad Port Configuration - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Compact footprint for use in the most space-restrictive applications
Datasheet
Description
SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optional Pin-Outs - Surface Mount - Cost Effective - Optimum Performance - Quad Port Configuration - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Compact footprint for use in the most space-restrictive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Quad Port - YLT-4 - Trigon Components, Inc.
Brea, CA, USA
Transformer Quad Port
YLT-4
Transformer Quad Port YLT-4
SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optional Pin-Outs - Surface Mount - Cost Effective - Optimum Performance - Quad Port Configuration - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Compact footprint for use in the most space-restrictive applications
SERIESYLT-4
DESCRIPTION10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Optional Pin-Outs
- Surface Mount
- Cost Effective
- Optimum Performance
- Quad Port Configuration
- RoHS peak reflow temperature rating 245 deg C
- Meets IEEE 802.3 specification.
- Compact footprint for use in the most space-restrictive applications
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-4
Product Name Transformer Quad Port
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
ZB120x SMT Balun and Coupler Transformers - ZB1200-DE ZB1200-DEC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
CCT Standard Transformer - 1497-C-BASX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
PCB Transformers - 2017296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details