FUTEK Advanced Sensor Technology, Inc. ZCC970 4 Pin Microtech Mating Connector and Cable Assembly FSH03563

Description
ZCC970 , 100 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded
Description
ZCC970 , 100 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
ZCC970 4 Pin Microtech Mating Connector and Cable Assembly
FSH03563
ZCC970 4 Pin Microtech Mating Connector and Cable Assembly FSH03563
ZCC970 , 100 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded

ZCC970 , 100 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH03563
Product Name ZCC970 4 Pin Microtech Mating Connector and Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details