FUTEK Advanced Sensor Technology, Inc. ZCC930 10 Pin Lemo Mating with Cable Assembly FSH01896

Description
ZCC930 , 78 in , 10 Pin Lemo Mating with Cable Assembly , QMA105 (Q10461) , Material - Polyurethane , 30 AWG 10 Conductors , FGG.1B.310.CLAD52
Description
ZCC930 , 78 in , 10 Pin Lemo Mating with Cable Assembly , QMA105 (Q10461) , Material - Polyurethane , 30 AWG 10 Conductors , FGG.1B.310.CLAD52

Suppliers

Company
Product
Description
Supplier Links
ZCC930 10 Pin Lemo Mating with Cable Assembly - FSH01896 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC930 10 Pin Lemo Mating with Cable Assembly
FSH01896
ZCC930 10 Pin Lemo Mating with Cable Assembly FSH01896
ZCC930 , 78 in , 10 Pin Lemo Mating with Cable Assembly , QMA105 (Q10461) , Material - Polyurethane , 30 AWG 10 Conductors , FGG.1B.310.CLAD52

ZCC930 , 78 in , 10 Pin Lemo Mating with Cable Assembly , QMA105 (Q10461) , Material - Polyurethane , 30 AWG 10 Conductors , FGG.1B.310.CLAD52

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH01896
Product Name ZCC930 10 Pin Lemo Mating with Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details