FUTEK Advanced Sensor Technology, Inc. ZCC984 8 Pin Binder to RS232 DB9 Cable Assembly FSH03096

Description
ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly
Description
ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
ZCC984 8 Pin Binder to RS232 DB9 Cable Assembly
FSH03096
ZCC984 8 Pin Binder to RS232 DB9 Cable Assembly FSH03096
ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly

ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH03096
Product Name ZCC984 8 Pin Binder to RS232 DB9 Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details