FUTEK Advanced Sensor Technology, Inc. ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH02231

Description
ZCC980 , 30 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded
Description
ZCC980 , 30 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly - FSH02231 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
FSH02231
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH02231
ZCC980 , 30 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

ZCC980 , 30 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02231
Product Name ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details