FUTEK Advanced Sensor Technology, Inc. ZCC983 Stuart Connector to 6 Pin Bendix FSH02900

Description
ZCC983 , 15 ft Long , Stuart Connector to 6 Pin Bendix , For CC1 to IHH300 , Material - Polyurethane , Braided Shielded
Description
ZCC983 , 15 ft Long , Stuart Connector to 6 Pin Bendix , For CC1 to IHH300 , Material - Polyurethane , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC983 Stuart Connector to 6 Pin Bendix - FSH02900 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC983 Stuart Connector to 6 Pin Bendix
FSH02900
ZCC983 Stuart Connector to 6 Pin Bendix FSH02900
ZCC983 , 15 ft Long , Stuart Connector to 6 Pin Bendix , For CC1 to IHH300 , Material - Polyurethane , Braided Shielded

ZCC983 , 15 ft Long , Stuart Connector to 6 Pin Bendix , For CC1 to IHH300 , Material - Polyurethane , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02900
Product Name ZCC983 Stuart Connector to 6 Pin Bendix
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details