FUTEK Advanced Sensor Technology, Inc. ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH02847

Description
ZCC950 , 200 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded
Description
ZCC950 , 200 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
FSH02847
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH02847
ZCC950 , 200 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

ZCC950 , 200 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02847
Product Name ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details