FUTEK Advanced Sensor Technology, Inc. ZCC930 10 Pin Lemo Mating with Cable Assembly FSH01848

Description
ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52
Description
ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

Suppliers

Company
Product
Description
Supplier Links
ZCC930 10 Pin Lemo Mating with Cable Assembly - FSH01848 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC930 10 Pin Lemo Mating with Cable Assembly
FSH01848
ZCC930 10 Pin Lemo Mating with Cable Assembly FSH01848
ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH01848
Product Name ZCC930 10 Pin Lemo Mating with Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details