FUTEK Advanced Sensor Technology, Inc. ZCC930 10 Pin Lemo Mating with Cable Assembly QSH01392

Description
ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105
Description
ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105

Suppliers

Company
Product
Description
Supplier Links
ZCC930 10 Pin Lemo Mating with Cable Assembly - QSH01392 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC930 10 Pin Lemo Mating with Cable Assembly
QSH01392
ZCC930 10 Pin Lemo Mating with Cable Assembly QSH01392
ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105

ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number QSH01392
Product Name ZCC930 10 Pin Lemo Mating with Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details