FUTEK Advanced Sensor Technology, Inc. ZCC915 12 Pin Binder 99-2030-09-12 to DB25 Cable Assembly FSH03576

Description
ZCC915 , 30 ft Long , 12 Pin Binder 99-2030-09-12 to Male DB25 Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded
Description
ZCC915 , 30 ft Long , 12 Pin Binder 99-2030-09-12 to Male DB25 Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC915 12 Pin Binder 99-2030-09-12 to DB25 Cable Assembly - FSH03576 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC915 12 Pin Binder 99-2030-09-12 to DB25 Cable Assembly
FSH03576
ZCC915 12 Pin Binder 99-2030-09-12 to DB25 Cable Assembly FSH03576
ZCC915 , 30 ft Long , 12 Pin Binder 99-2030-09-12 to Male DB25 Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded

ZCC915 , 30 ft Long , 12 Pin Binder 99-2030-09-12 to Male DB25 Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH03576
Product Name ZCC915 12 Pin Binder 99-2030-09-12 to DB25 Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details