FUTEK Advanced Sensor Technology, Inc. ZCC930 10 Pin Lemo Mating with Cable Assembly FSH02179

Description
ZCC930 , 50 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52
Description
ZCC930 , 50 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

Suppliers

Company
Product
Description
Supplier Links
ZCC930 10 Pin Lemo Mating with Cable Assembly - FSH02179 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC930 10 Pin Lemo Mating with Cable Assembly
FSH02179
ZCC930 10 Pin Lemo Mating with Cable Assembly FSH02179
ZCC930 , 50 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

ZCC930 , 50 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded , FGG.1B.310.CLAD52

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02179
Product Name ZCC930 10 Pin Lemo Mating with Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details