FUTEK Advanced Sensor Technology, Inc. ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH03211

Description
ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A Connector
Description
ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A Connector

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
FSH03211
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH03211
ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A Connector

ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A Connector

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH03211
Product Name ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details