Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
FUTEK ADVANCED SENSOR TECHNOLOGY, INC.
FSH01613 -- ZCF900 24 AWG
FUTEK Advanced Sensor Technology, Inc.
ZCF900 24 AWG
FSH01613
Description
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 20 ft Cable
Description
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 20 ft Cable
Suppliers
Company
Product
Description
Supplier Links
FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCF900 24 AWG
FSH01613
ZCF900 24 AWG
FSH01613
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 20 ft Cable
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 20 ft Cable
Supplier's Site
Technical Specifications
FUTEK Advanced Sensor Technology, Inc.
Product Category
Cable Assemblies
Product Number
FSH01613
Product Name
ZCF900 24 AWG
Application
Instrumentation and Control
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
RS232 Cable Set
AS-CAB-RS232SET-00
View Details
Interpower
White PVC Single Wire
56020080
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
MPF Products, INC.
Coaxial Cable Assembly, In-Vacuum, Grounded Shield MHV Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length
A7313-1-CN
Specs
Cable Length
1.58 ft (4.83 dm)
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG1194
Specs
Application
Instrumentation and Control; Computer; Medical
Cable Shielding
No Shielding
Connector Type
DIN / Mini-DIN
View Details