FUTEK Advanced Sensor Technology, Inc. ZCC940 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly FSH02114

Description
ZCC940 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded
Description
ZCC940 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC940 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly - FSH02114 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC940 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly
FSH02114
ZCC940 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly FSH02114
ZCC940 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded

ZCC940 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02114
Product Name ZCC940 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP3-9P-08-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Connecting cable - System cable - 706-100/320-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details