FUTEK Advanced Sensor Technology, Inc. ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH01794

Description
ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded
Description
ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly - FSH01794 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
FSH01794
ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly FSH01794
ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH01794
Product Name ZCC950 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details