FUTEK Advanced Sensor Technology, Inc. ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH02233

Description
ZCC980 , 100 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded
Description
ZCC980 , 100 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly - FSH02233 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
FSH02233
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH02233
ZCC980 , 100 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

ZCC980 , 100 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH02233
Product Name ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-E-2.5-W2-M8G4-V1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details