FUTEK Advanced Sensor Technology, Inc. ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH01602

Description
ZCC980 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , For TRD305 , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded
Description
ZCC980 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , For TRD305 , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Suppliers

Company
Product
Description
Supplier Links
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly - FSH01602 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
FSH01602
ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly FSH01602
ZCC980 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , For TRD305 , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

ZCC980 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , For TRD305 , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH01602
Product Name ZCC980 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
View Details