FUTEK Advanced Sensor Technology, Inc. ZCF900 24 AWG FSH01619

Description
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 80 ft Cable
Description
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 80 ft Cable

Suppliers

Company
Product
Description
Supplier Links
ZCF900 24 AWG FSH01619
#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 80 ft Cable

#24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 80 ft Cable

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Cable Assemblies
Product Number FSH01619
Product Name ZCF900 24 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details