Atkore International Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
AC HCF-90, ACTHH TYPE 1000 FT 0.535 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4/83/1479/1581/2556, NEC 250.118(8)/300.22(C) /392/320/517.13/518/ 645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 235...
AC HCF-90, ACTHH TYPE 250 FT 0.535 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4/83/1479/1581/2556, NEC 250.118(8)/300.22(C) /392/320/517.13/518/ 645 APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING...
AC TYPE 1000 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.52 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.545 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.52 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.541 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.545 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250/1000 FT 0.467 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 100 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION...
BAG TYPE 1000 FT 0.425 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 136 LB/MFT WEIGHT 1 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID...
BAG TYPE 1000 FT 0.455 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 168 LB/MFT WEIGHT 1 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID...
BAG TYPE 500 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 241 LB/MFT WEIGHT 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE GALVANIZED...
MC TYPE 100 FT 0.945 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 100 FT 1.18 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1340 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.517 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 106...
MC TYPE 1000 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.56 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 170 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.58 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.605 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.62 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 385 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION...
MC TYPE 1000 FT 0.64 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 435 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.675 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.72 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 125 FT 0.835 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.48 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/250.118/300.2 2(C)/392/396/330/501 /502/503/530/504/505 /518/520/530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 152...
MC TYPE 250 FT 0.51 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.538 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 111...
MC TYPE 250 FT 0.56 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.573 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 140...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 215 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 268 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION...
MC TYPE 250 FT 0.605 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 250 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.675 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 250 FT 1.035 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 690 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 250/1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 110 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN...
MC TYPE 250/1000 FT 0.633 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 156.3 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION...
MC TYPE 250/1000 FT 0.683 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 182.6 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION...
MC TYPE 500 FT 0.58 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.62 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.635 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.685 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.72 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.835 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.855 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 1.035 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC-PCS TYPE 250 FT 0.626 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66/83/1479/1569/1581 /2556, NEC 250.118/300.22(C)/39 2/396/330/501/502/50 3/530/504/505/518/52 0/530/645/725 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 156...
MC/FPLP TYPE 1000 FT 0.42 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 1000 FT 0.45 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 1000 FT 0.51 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.43 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MCI-A TYPE 1000 FT 0.503 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 109 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/PVC INSULATION...
MCI-A TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 151 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN, POLYPROPYLENE INSULATION...