Atkore International Armored Cable 2109-60-00

Description
MC TYPE 1000 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 260 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet
Description
MC TYPE 1000 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 260 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2109-60-00 - Atkore International
Harvey, IL, USA
Armored Cable
2109-60-00
Armored Cable 2109-60-00
MC TYPE 1000 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 260 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
  • MC TYPE
  • 1000 FT
  • 0.645 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 260 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, RED, BLUE, WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2109-60-00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable; Power Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details