Atkore International Datasheets for Nuts

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.


Nuts: Learn more

Product Name Notes
1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 3.8 LB PER...
1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 0.7 LB PER...
3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 11.9 LB PER...
3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 1.6 LB PER...
5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 7.3 LB PER...
ASTM A563 STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 3.8 LB PER 100...
ASTM A563 STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 0.7 LB PER 100...
ASTM A563 STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 1.6 LB PER 100...
CASE HARDENED ASTM A576, ASTM A570 MILD STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ASTM B633 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL...
CASE HARDENED ASTM A576, ASTM A570 MILD STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ASTM B633 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL...
CASE HARDENED ASTM A576, ASTM A570 MILD STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ASTM B633 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL...
CASE HARDENED ASTM A576, ASTM A570 MILD STEEL MATERIAL 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ASTM B633 APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL...
JAM TYPE 5/16 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -...
JAM TYPE 7/8 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN...
JAM TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH NOMINAL DIAMETER CASE HARDENED PROCESS 3/4 NOMINAL DIAMETER - FRACTIONAL ASTM A1011/A576, SAE J429 MATERIAL SPECIFICATION UNISTRUT[T] BRAND WEIGHT 11.9 LB...
JAM TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH NOMINAL DIAMETER CASE HARDENED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM A1011/A576, SAE J429 MATERIAL SPECIFICATION UNISTRUT[T] BRAND WEIGHT 7.3 LB...
SWIVEL TYPE 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 3 LB PER 100 PIECE FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER...
SWIVEL TYPE 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 4 LB PER 100 PIECE FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER...