Atkore International Armored Cable 2106S42-01

Description
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 135 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, YELLOW, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet
Description
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 135 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, YELLOW, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2106S42-01 - Atkore International
Harvey, IL, USA
Armored Cable
2106S42-01
Armored Cable 2106S42-01
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 135 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, YELLOW, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
  • MC TYPE
  • 1000 FT
  • 0.565 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 135 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN, ORANGE, YELLOW, GRAY COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2106S42-01
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
System cable - 706-2500/303-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers