MC/FPLP TYPE
1000 FT
0.42 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
300/600 V VOLTAGE RATING
90/105 DEG C TEMPERATURE RATING
130 LB/MFT WEIGHT
2 CONDUCTOR(S)
TFN INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
16 AWG BARE COPPER GROUND CONDUCTOR TYPE
FIRE ALARM[R] BRAND
Atkore International
Done
Datasheet
Description
MC/FPLP TYPE
1000 FT
0.42 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
300/600 V VOLTAGE RATING
90/105 DEG C TEMPERATURE RATING
130 LB/MFT WEIGHT
2 CONDUCTOR(S)
TFN INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
16 AWG BARE COPPER GROUND CONDUCTOR TYPE
FIRE ALARM[R] BRAND
MC/FPLP TYPE
1000 FT
0.42 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
300/600 V VOLTAGE RATING
90/105 DEG C TEMPERATURE RATING
130 LB/MFT WEIGHT
2 CONDUCTOR(S)
TFN INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
16 AWG BARE COPPER GROUND CONDUCTOR TYPE
FIRE ALARM[R] BRAND
MC/FPLP TYPE
1000 FT
0.42 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
300/600 V VOLTAGE RATING
90/105 DEG C TEMPERATURE RATING
130 LB/MFT WEIGHT
2 CONDUCTOR(S)
TFN INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
16 AWG BARE COPPER GROUND CONDUCTOR TYPE
FIRE ALARM[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
1810R60-00
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
TFN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556