MC TYPE
250 FT
0.66 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
435 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, PINK COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
SUPER NEUTRAL CABLE[R] BRAND
Atkore International
Done
Datasheet
Description
MC TYPE
250 FT
0.66 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
435 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, PINK COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
SUPER NEUTRAL CABLE[R] BRAND
MC TYPE
250 FT
0.66 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
435 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, PINK COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
SUPER NEUTRAL CABLE[R] BRAND
MC TYPE
250 FT
0.66 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
435 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, PINK COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
SUPER NEUTRAL CABLE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
2918-42-00
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
THHN/THWN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556