Atkore International Armored Cable 1302-60-00

Description
BAG TYPE 1000 FT 0.455 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 168 LB/MFT WEIGHT 1 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL COLORSPEC BRAND
Datasheet
Description
BAG TYPE 1000 FT 0.455 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 168 LB/MFT WEIGHT 1 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL COLORSPEC BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 1302-60-00 - Atkore International
Harvey, IL, USA
Armored Cable
1302-60-00
Armored Cable 1302-60-00
BAG TYPE 1000 FT 0.455 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 168 LB/MFT WEIGHT 1 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL COLORSPEC BRAND
  • BAG TYPE
  • 1000 FT
  • 0.455 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 168 LB/MFT WEIGHT
  • 1 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED STEEL ARMOR MATERIAL
  • COLORSPEC BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 1302-60-00
Product Name Armored Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1223-1P - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details