Atkore International Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| ALUMINUM FINISH FINISH 3/8 INCH FASTENER SIZE POWER-STRUT. BRAND WEIGHT 0.7 LB PER 100 PIECES PS 211 MODEL | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 1/2 INCH FASTENER SIZE UNISTRUT. BRAND WEIGHT 1.32 LB PER 100 PIECE STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 1/2 INCH INNER DIAMETER .5 INNER DIAMETER - DECIMAL 1/2 INNER DIAMETER - FRACTIONAL POWER-STRUT. BRAND WEIGHT 1.5 LB PER 100 PIECE STANDARDS AND SPECIFICATION FINISH... | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 1/4 INCH FASTENER SIZE UNISTRUT. BRAND WEIGHT 0.25 LB PER 100 PIECE STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 1/4 INCH INNER DIAMETER .25 INNER DIAMETER - DECIMAL 1/4 INNER DIAMETER - FRACTIONAL POWER-STRUT. BRAND WEIGHT 0.3 LB PER 100 PIECE STANDARDS AND SPECIFICATION FINISH... | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 3/4 INCH FASTENER SIZE POWER-STRUT[R] BRAND | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 3/8 INCH FASTENER SIZE UNISTRUT. BRAND WEIGHT 0.63 LB PER 100 PIECE STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 3/8 INCH INNER DIAMETER .375 INNER DIAMETER - DECIMAL 3/8 INNER DIAMETER - FRACTIONAL POWER-STRUT. BRAND WEIGHT 0.7 LB PER 100 PIECE STANDARDS AND SPECIFICATION FINISH... | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 5/16 INCH FASTENER SIZE UNISTRUT. BRAND WEIGHT 0.41 LB PER 100 PIECE STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI | |
| SPLIT TYPE ELECTROGALVANIZED FINISH 5/8 INCH FASTENER SIZE POWER-STRUT[R] BRAND | |
| SPLIT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH CASE HARDENED, MACHINED PROCESS ASTM A576 GR A1015 MATERIAL SPECIFICATION 3/4 INCH FASTENER SIZE UNISTRUT[R] BRAND WEIGHT 3.8 LB PER 100 PIECES | |
| SPLIT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH CASE HARDENED, MACHINED PROCESS ASTM A576 GR A1015 MATERIAL SPECIFICATION 5/8 INCH FASTENER SIZE UNISTRUT[R] BRAND WEIGHT 2.2 LB PER 100 PIECES | |
| STEEL MATERIAL POWER GOLD FINISH FINISH 1/2 INCH FASTENER SIZE POWER-STRUT. BRAND WEIGHT 1.5 LB PER 100 PIECES PS 211 MODEL | |
| STEEL MATERIAL POWER GOLD FINISH FINISH 1/4 INCH FASTENER SIZE POWER-STRUT. BRAND WEIGHT 0.3 LB PER 100 PIECES PS 211 MODEL | |
| STEEL MATERIAL POWER GOLD FINISH FINISH 3/8 INCH FASTENER SIZE POWER-STRUT. BRAND WEIGHT 0.7 LB PER 100 PIECES PS 211 MODEL |