Atkore International Armored Cable 2104S60-05

Description
MC TYPE 250/1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 110 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLUE/WHITE COLOR CODE COIL/REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED COPPER GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
Datasheet
Description
MC TYPE 250/1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 110 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLUE/WHITE COLOR CODE COIL/REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED COPPER GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2104S60-05 - Atkore International
Harvey, IL, USA
Armored Cable
2104S60-05
Armored Cable 2104S60-05
MC TYPE 250/1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 110 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLUE/WHITE COLOR CODE COIL/REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED COPPER GROUND CONDUCTOR TYPE MC LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
  • MC TYPE
  • 250/1000 FT
  • 0.495 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 480 STAR/277 V VOLTAGE RATING
  • 90 DEG C (DRY) TEMPERATURE RATING
  • 110 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLUE/WHITE COLOR CODE
  • COIL/REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 12 AWG GREEN INSULATED COPPER GROUND CONDUCTOR TYPE
  • MC LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2104S60-05
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Cable Assembly - 6011A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicone Multiconductor Cable - AS155-30-2J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details