Atkore International Armored Cable 1706B60T00

Description
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 223 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet
Description
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 223 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 1706B60T00 - Atkore International
Harvey, IL, USA
Armored Cable
1706B60T00
Armored Cable 1706B60T00
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 223 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
  • MC TYPE
  • 1000 FT
  • 0.565 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 223 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, RED, BLUE, WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
  • 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC TUFF[R], COLORSPEC[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 1706B60T00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details