Atkore International Armored Cable 2804G42-02

Description
AC TYPE 250 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 130 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet
Description
AC TYPE 250 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 130 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2804G42-02 - Atkore International
Harvey, IL, USA
Armored Cable
2804G42-02
Armored Cable 2804G42-02
AC TYPE 250 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 130 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
  • AC TYPE
  • 250 FT
  • 0.489 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 130 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE, GRAY COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • HCF-LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2804G42-02
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 4, UL 83, UL 1479, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Miniflyx™ Subminiature Ultra-flexible Instrumentation Cable - 1210 / 1211 / 1212 / 1213 / 1214 / 1215 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details