MC TYPE
1000 FT
0.517 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83/1479/1569/1581/25
56, NEC 230.43/300.22(C)/392
/396/330/501/502/503
/530/504/505/518/520
/530/645 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
106 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
ROHS COMPLIANT
FED SPEC A-A-59544 (FORMERLY J-C-30B)
Atkore International
Done
Datasheet
Description
MC TYPE
1000 FT
0.517 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83/1479/1569/1581/25
56, NEC 230.43/300.22(C)/392
/396/330/501/502/503
/530/504/505/518/520
/530/645 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
106 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
ROHS COMPLIANT
FED SPEC A-A-59544 (FORMERLY J-C-30B)
MC TYPE
1000 FT
0.517 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83/1479/1569/1581/25
56, NEC 230.43/300.22(C)/392
/396/330/501/502/503
/530/504/505/518/520
/530/645 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
106 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
ROHS COMPLIANT
FED SPEC A-A-59544 (FORMERLY J-C-30B)
MC TYPE
1000 FT
0.517 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83/1479/1569/1581/2556, NEC 230.43/300.22(C)/392/396/330/501/502/503/530/504/505/518/520/530/645 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
106 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
ROHS COMPLIANT
FED SPEC A-A-59544 (FORMERLY J-C-30B)
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
2104S60-00
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
THHN/THWN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL 83/1479/1569/1581/2556, NEC 230.43/300.22(C)/392/396/330/501/502/503/530/504/505/518/520/530/645