Atkore International Armored Cable 2805G60-01

Description
AC TYPE 1000 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 155 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet
Description
AC TYPE 1000 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 155 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2805G60-01 - Atkore International
Harvey, IL, USA
Armored Cable
2805G60-01
Armored Cable 2805G60-01
AC TYPE 1000 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 155 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
  • AC TYPE
  • 1000 FT
  • 0.5201 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 155 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN, ORANGE, GRAY COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • HCF-LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2805G60-01
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 4, UL 83, UL 1479, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Silicone Multiconductor Cable - AS999-36-2J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details