AC TYPE
1000 FT
0.545 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
185 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
HCF-LITE[R], COLORSPEC[R] BRAND
ROHS COMPLIANT
Atkore International
Done
Datasheet
Description
AC TYPE
1000 FT
0.545 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
185 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
HCF-LITE[R], COLORSPEC[R] BRAND
ROHS COMPLIANT
AC TYPE
1000 FT
0.545 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
185 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
HCF-LITE[R], COLORSPEC[R] BRAND
ROHS COMPLIANT
AC TYPE
1000 FT
0.545 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
185 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
HCF-LITE[R], COLORSPEC[R] BRAND
ROHS COMPLIANT
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
2806G60-00
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
THHN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL 4, UL 83, UL 1479, UL 1581, UL 2556