Atkore International Datasheets for Electrical Conduit

Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more

Product Name Notes
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 0.84 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 82 LB PER 100 FT WEIGHT 2500 FT PER BUNDLE STANDARD PACKAGE 1/2...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.05 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 109 LB PER 100 FT WEIGHT 2000 FT PER BUNDLE STANDARD PACKAGE 3/4...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.315 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 161 LB PER 100 FT WEIGHT 1250 FT PER BUNDLE STANDARD PACKAGE 1...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.66 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 218 LB PER 100 FT WEIGHT 900 FT PER BUNDLE STANDARD PACKAGE 1-1/4...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.9 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 263 LB PER 100 FT WEIGHT 800 FT PER BUNDLE STANDARD PACKAGE 1-1/2...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 2.375 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 350 LB PER 100 FT WEIGHT 600 FT PER BUNDLE STANDARD PACKAGE 2...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 2.875 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 559 LB PER 100 FT WEIGHT 370 FT PER BUNDLE STANDARD PACKAGE 2-1/2...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 3.5 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 727 LB PER 100 FT WEIGHT 300 FT PER BUNDLE STANDARD PACKAGE 3...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 4 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 880 LB PER 100 FT WEIGHT 250 FT PER BUNDLE STANDARD PACKAGE 3-1/2...
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 4.5 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 1030 LB PER 100 FT WEIGHT 200 FT PER BUNDLE STANDARD PACKAGE 4...
FLEXIBLE TYPE GALVANIZED FINISH 100 FT 0.622 TO 0.642 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 100 FT 0.82 TO 0.84 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 100 FT 1.041 TO 1.066 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 1000 FT 0.622 TO 0.642 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 1000 FT 0.82 TO 0.84 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 25 FT 3.07 TO 3.1 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 50 FT 1.575 TO 1.6 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE GALVANIZED FINISH 50 FT 2.02 TO 2.045 INCH INNER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350 APPLICABLE STANDARD RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION,...
FLEXIBLE TYPE HOT DIP ZINC GALVANIZED FINISH 150 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350...
FLEXIBLE TYPE HOT DIP ZINC GALVANIZED FINISH 400 FT 1.014 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NFPA 70, NEC 350...
FLEXIBLE TYPE HOT DIP ZINC GALVANIZED FINISH 50 FT 1.38/1.41 INCH INNER DIAMETER 1.63 OR 1.66 INCH OUTER DIAMETER UL 360/CSA C22.2 APPROVAL NEC 350, NFPA 70, CEC APPLICABLE STANDARD...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE LB STYLE SIZE 6.25 INCH LENGTH X 1.7 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE LB STYLE SIZE 8.25 INCH LENGTH X 2.675 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LB STYLE SIZE 7.625 INCH LENGTH X 2.3 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE LB STYLE SIZE 5.395 INCH LENGTH X 1.536 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LB STYLE SIZE 4.337 INCH LENGTH X 1.268 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LB STYLE SIZE 16 INCH LENGTH X 5.536 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 4 STANDARD PACKAGE 4 INCH TRADE SIZE LB STYLE SIZE 16 INCH LENGTH X 5.536 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 5 STANDARD PACKAGE 2 INCH TRADE SIZE LB STYLE SIZE 10.531 INCH LENGTH X 3.188 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE LB STYLE SIZE 13.63 INCH LENGTH X 4.5 INCH WIDTH...
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE LB STYLE SIZE 13.63 INCH LENGTH X 4.5 INCH WIDTH...
REDUCED WALL TYPE 100 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 100 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 1000 FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 1000 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 25 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 25 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 25 FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 25 FT 2.5 INCH INNER DIAMETER 2.86 TO 3.06 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 165 LB...
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 197 LB...
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 263 LB...
REDUCED WALL TYPE 50 FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 50 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 50 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 50 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 50 FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
REDUCED WALL TYPE 500 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD...
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE...
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 7000 FT PER MASTER BUNDLE...
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE...
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 5000 FT PER MASTER BUNDLE...
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 1.163 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 67 LB PER 100 FT WEIGHT 3000 FT PER MASTER BUNDLE...