MC-PCS TYPE
250 FT
0.626 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66/83/1479/1569/1581
/2556, NEC 250.118/300.22(C)/39
2/396/330/501/502/50
3/530/504/505/518/52
0/530/645/725 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
156 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN (POWER), TFN (CONTROL CABLES) INSULATION MATERIAL
16 AWG (PURPLE/GRAY), 12 AWG (BLACK/WHITE/GREEN) CONDUCTOR SIZE
PURPLE, GRAY, BLACK, WHITE, GREEN COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC LUMINARY CABLE[TM] BRAND
FED SPEC A-A-59544 (FORMERLY J-C-30B)
Atkore International
Done
Datasheet
Description
MC-PCS TYPE
250 FT
0.626 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66/83/1479/1569/1581
/2556, NEC 250.118/300.22(C)/39
2/396/330/501/502/50
3/530/504/505/518/52
0/530/645/725 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
156 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN (POWER), TFN (CONTROL CABLES) INSULATION MATERIAL
16 AWG (PURPLE/GRAY), 12 AWG (BLACK/WHITE/GREEN) CONDUCTOR SIZE
PURPLE, GRAY, BLACK, WHITE, GREEN COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC LUMINARY CABLE[TM] BRAND
FED SPEC A-A-59544 (FORMERLY J-C-30B)
MC-PCS TYPE
250 FT
0.626 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66/83/1479/1569/1581
/2556, NEC 250.118/300.22(C)/39
2/396/330/501/502/50
3/530/504/505/518/52
0/530/645/725 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
156 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN (POWER), TFN (CONTROL CABLES) INSULATION MATERIAL
16 AWG (PURPLE/GRAY), 12 AWG (BLACK/WHITE/GREEN) CONDUCTOR SIZE
PURPLE, GRAY, BLACK, WHITE, GREEN COLOR CODE
COIL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC LUMINARY CABLE[TM] BRAND
FED SPEC A-A-59544 (FORMERLY J-C-30B)
MC-PCS TYPE
250 FT
0.626 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 66/83/1479/1569/1581/2556, NEC 250.118/300.22(C)/392/396/330/501/502/503/530/504/505/518/520/530/645/725 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
156 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN (POWER), TFN (CONTROL CABLES) INSULATION MATERIAL
UL Recognized Component Mark (US and Canadian); UL 66/83/1479/1569/1581/2556, NEC 250.118/300.22(C)/392/396/330/501/502/503/530/504/505/518/520/530/645/725