Atkore International Armored Cable 2809G60-00

Description
AC TYPE 1000 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 275 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet
Description
AC TYPE 1000 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 275 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2809G60-00 - Atkore International
Harvey, IL, USA
Armored Cable
2809G60-00
Armored Cable 2809G60-00
AC TYPE 1000 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 275 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, BLUE, WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE HCF-LITE[R], COLORSPEC[R] BRAND ROHS COMPLIANT
  • AC TYPE
  • 1000 FT
  • 0.587 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 275 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, RED, BLUE, WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 16 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • HCF-LITE[R], COLORSPEC[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2809G60-00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 4, UL 83, UL 1479, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers