Atkore International Armored Cable 1705B60T01

Description
MC TYPE 1000 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet
Description
MC TYPE 1000 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 1705B60T01 - Atkore International
Harvey, IL, USA
Armored Cable
1705B60T01
Armored Cable 1705B60T01
MC TYPE 1000 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN, ORANGE, GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
  • MC TYPE
  • 1000 FT
  • 0.53 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 186 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN, ORANGE, GRAY COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
  • 12 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC TUFF[R], COLORSPEC[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 1705B60T01
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data