AC TYPE
250/1000 FT
0.467 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
90 DEG C (DRY) TEMPERATURE RATING
100 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BROWN COLOR CODE
COIL/REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
16 AWG GROUND CONDUCTOR TYPE
AC-LITE[R] BRAND
ROHS COMPLIANT
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
Atkore International
Done
Datasheet
Description
AC TYPE
250/1000 FT
0.467 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
90 DEG C (DRY) TEMPERATURE RATING
100 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BROWN COLOR CODE
COIL/REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
16 AWG GROUND CONDUCTOR TYPE
AC-LITE[R] BRAND
ROHS COMPLIANT
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
AC TYPE
250/1000 FT
0.467 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
90 DEG C (DRY) TEMPERATURE RATING
100 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BROWN COLOR CODE
COIL/REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
16 AWG GROUND CONDUCTOR TYPE
AC-LITE[R] BRAND
ROHS COMPLIANT
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
AC TYPE
250/1000 FT
0.467 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
90 DEG C (DRY) TEMPERATURE RATING
100 LB/MFT WEIGHT
2 CONDUCTOR(S)
THHN INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BROWN COLOR CODE
COIL/REEL PACKAGE TYPE
SOLID STRANDING
ALUMINUM ARMOR MATERIAL
16 AWG GROUND CONDUCTOR TYPE
AC-LITE[R] BRAND
ROHS COMPLIANT
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI-RESIDENTIAL BRANCH CIRCUIT AND FEEDER WIRING, LIGHTING CONTROL AND SIGNAL CIRCUIT
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
2704N60-01
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
THHN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL