Atkore International Armored Cable 3103-60-00

Description
MCI-A TYPE 1000 FT 0.503 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 109 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE MC-QUIK[R] BRAND
Datasheet
Description
MCI-A TYPE 1000 FT 0.503 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 109 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE MC-QUIK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 3103-60-00 - Atkore International
Harvey, IL, USA
Armored Cable
3103-60-00
Armored Cable 3103-60-00
MCI-A TYPE 1000 FT 0.503 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 109 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE MC-QUIK[R] BRAND
  • MCI-A TYPE
  • 1000 FT
  • 0.503 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C (DRY) TEMPERATURE RATING
  • 109 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/RED/BLUE/WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 12 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE
  • MC-QUIK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 3103-60-00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; THHN/PVC
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/409-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details