MC TYPE
1000 FT
0.645 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
313 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC TUFF[R], COLORSPEC[R] BRAND
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Atkore International
Done
Datasheet
Description
MC TYPE
1000 FT
0.645 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
313 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC TUFF[R], COLORSPEC[R] BRAND
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
MC TYPE
1000 FT
0.645 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
313 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC TUFF[R], COLORSPEC[R] BRAND
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
MC TYPE
1000 FT
0.645 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
313 LB/MFT WEIGHT
4 CONDUCTOR(S)
THHN/THWN INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, RED, BLUE, WHITE COLOR CODE
REEL PACKAGE TYPE
SOLID STRANDING
GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
MC TUFF[R], COLORSPEC[R] BRAND
APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
Atkore International
Product Category
Control and Instrumentation Cables
Product Number
1709B60T00
Product Name
Armored Cable
Product Type
Multiconductor Cable
Cable Insulation
THHN/THWN
Cable Conductor
Copper
Standards / Certifications
UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556