Atkore International Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Product Name Notes
AC HCF-90, ACTHH TYPE 1000 FT 0.535 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4/83/1479/1581/2556, NEC 250.118(8)/300.22(C) /392/320/517.13/518/ 645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 235...
AC HCF-90, ACTHH TYPE 250 FT 0.535 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4/83/1479/1581/2556, NEC 250.118(8)/300.22(C) /392/320/517.13/518/ 645 APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING...
AC TYPE 1000 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.52 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.545 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 1000 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.489 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.52 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.5201 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.541 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.545 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250 FT 0.587 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 4, UL 83, UL 1479, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
AC TYPE 250/1000 FT 0.467 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 100 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION...
MC TYPE 100 FT 0.945 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 100 FT 1.18 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1340 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.517 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 106...
MC TYPE 1000 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.56 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 170 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.58 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.605 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.62 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 385 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION...
MC TYPE 1000 FT 0.64 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 1000 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 435 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 1000 FT 0.675 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 1000 FT 0.72 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 125 FT 0.835 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.48 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/250.118/300.2 2(C)/392/396/330/501 /502/503/530/504/505 /518/520/530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 152...
MC TYPE 250 FT 0.51 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.53 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.538 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 111...
MC TYPE 250 FT 0.56 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.573 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/1479/1569/1581/25 56, NEC 230.43/300.22(C)/392 /396/330/501/502/503 /530/504/505/518/520 /530/645 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 140...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 215 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 268 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION...
MC TYPE 250 FT 0.605 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 250 FT 0.645 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 250 FT 0.675 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET),...
MC TYPE 250 FT 1.035 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 690 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL...
MC TYPE 250/1000 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 480 STAR/277 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 110 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN...
MC TYPE 250/1000 FT 0.633 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 156.3 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION...
MC TYPE 250/1000 FT 0.683 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 182.6 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION...
MC TYPE 500 FT 0.58 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.62 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.635 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.685 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.72 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.835 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 0.855 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC TYPE 500 FT 1.035 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE...
MC-PCS TYPE 250 FT 0.626 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66/83/1479/1569/1581 /2556, NEC 250.118/300.22(C)/39 2/396/330/501/502/50 3/530/504/505/518/52 0/530/645/725 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 156...
MC/FPLP TYPE 1000 FT 0.42 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 1000 FT 0.45 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 1000 FT 0.51 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.43 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.495 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MC/FPLP TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 66, UL 83, UL 1424, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 300/600 V VOLTAGE RATING...
MCI-A TYPE 1000 FT 0.503 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C (DRY) TEMPERATURE RATING 109 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/PVC INSULATION...
MCI-A TYPE 250 FT 0.565 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 151 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN, POLYPROPYLENE INSULATION...