Atkore International Armored Cable 2101S42-00

Description
MC TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 80 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 14 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
Datasheet
Description
MC TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 80 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 14 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 2101S42-00 - Atkore International
Harvey, IL, USA
Armored Cable
2101S42-00
Armored Cable 2101S42-00
MC TYPE 250 FT 0.47 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 80 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL 14 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC TYPE
  • 250 FT
  • 0.47 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 80 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM INTERLOCKING STRIP ARMOR MATERIAL
  • 14 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 2101S42-00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Standards / Certifications MIL-SPEC
North American 28 AWG
Number of Conductors 2 to 5 #
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Silicone Multiconductor Cable - AS155-36-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details