Atkore International Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| ANGULAR I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 480 LB LOAD CAPACITY 480 LOAD... | |
| ANGULAR I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 480 LB LOAD CAPACITY 480 LOAD CAPACITY IN... | |
| ANGULAR TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 1/2 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL... | |
| ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE... | |
| ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD... | |
| ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL GREEN PAINTED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE... | |
| ANGULAR-I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH THK MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY... | |
| CAST MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH THK MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 400... | |
| CAST MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 400 LB LOAD... | |
| CAST MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 500 LB LOAD... | |
| CAST MALLEABLE IRON MATERIAL POWER GOLD FINISH FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 400 LB... | |
| CAST MALLEABLE IRON MATERIAL POWER GOLD FINISH FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 500 LB... | |
| COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 600 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW... | |
| COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 300 LB LOAD... | |
| COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 300 LB LOAD CAPACITY 9/16 INCH SCREW SIZE... | |
| COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 2400 LB LOAD... | |
| COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL 600 LB... | |
| DEEP THROAT TYPE MALLEABLE IRON, STEEL (SET SCREW) MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 400 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 3/4 INCH THROAT DEPTH PIPE SIZE... | |
| DEEP THROAT TYPE MALLEABLE IRON, STEEL (SET SCREW) MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB LOAD CAPACITY 1/2 INCH SCREW SIZE 3/4 INCH THROAT DEPTH PIPE SIZE... | |
| DOUBLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW... | |
| DOUBLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION HEX HEAD SCREW TYPE YES... | |
| DOUBLE-U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL PLAIN FINISH FINISH 3-3/8 INCH MAX. JAW CAPACITY 3.375 MAX. JAW CAPACITY - DECIMAL 3-3/8 MAX. JAW CAPACITY - FRACTIONAL... | |
| DOUBLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL... | |
| HOT ROLLED COLD FORMED PICKLED OILED MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB... | |
| HOT ROLLED COLD FORMED PICKLED OILED MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB... | |
| HOT ROLLED COLD FORMED PICKLED OILED MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 150 LB... | |
| HOT ROLLED COLD FORMED PICKLED OILED MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB... | |
| HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 380 LB LOAD... | |
| HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD... | |
| HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL... | |
| HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 2.5 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 5-1/2 INCH MIN. JAW CAPACITY 9 INCH MAX. JAW CAPACITY 5.5 MIN. JAW CAPACITY - DECIMAL 9 MAX. JAW CAPACITY... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 8-1/2 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 8.5 MIN. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL... | |
| HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 450... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 900... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE HEX... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL... | |
| I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL... | |
| I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH THK MAX. JAW CAPACITY 450 LB LOAD... | |
| I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY... | |
| I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 3/4 INCH THK MAX. JAW CAPACITY 1000 LB LOAD... | |
| I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 3/4 INCH THK MAX. JAW CAPACITY 450 LB LOAD... | |
| I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 7/8 INCH THK MIN. JAW CAPACITY 2 INCH THK... | |
| I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL... | |
| I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY -... | |
| I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY -... | |
| I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY -... | |
| LOW CARBON STRIP GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 1/4 INCH MAX. JAW CAPACITY 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A570 MATERIAL SPECIFICATION 9/32... | |
| RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL... | |
| RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE... | |
| RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL PERMA-GOLD[T] FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL... | |
| RIGHT ANGLE TYPE STEEL MATERIAL PERMA-GOLD[T] FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION... | |
| SINGLE U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD... | |
| SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE SIZE 1-5/8 INCH W X 1/4 INCH THK HOLE DIAMETER 9/16 INCH HOLE... | |
| SINGLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW... | |
| SINGLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75... | |
| SINGLE U TYPE STEEL MATERIAL ELECTRO GALVANIZED FINISH ASTM A575/A576/A36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY HOLE DIAMETER 9/16 INCH THICKNESS 1/4 INCH INCLUDES BOLT AND 3/8 INCH HEX NUT... | |
| SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION HEX HEAD SCREW TYPE YES... | |
| SINGLE-U TYPE ASTM A123/A153 STEEL MATERIAL HOT DIP GALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB POWER-STRUT. BRAND JAW DEPTH 5 INCH WEIGHT 92 LB PER 100... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 12 INCH W MAX. JAW CAPACITY 12 MAX. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - FRACTIONAL... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH ELECTRICAL INSTALLATION APPLICATION 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH ELECTRICAL INSTALLATION APPLICATION 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH ELECTRICAL INSTALLATION APPLICATION 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION... | |
| SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL STAINLESS STEEL FINISH FINISH ELECTRICAL INSTALLATION APPLICATION 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION... | |
| SINGLE-U WITH HOOK TYPE COLD FORMED PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3-3/8 INCH MAX. JAW CAPACITY 3.375 MAX. JAW CAPACITY - DECIMAL 3-3/8 MAX. JAW CAPACITY - FRACTIONAL 1000 LB... | |
| STEEL MATERIAL ELECTROGALVANIZED FINISH HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY HEX HEAD SCREW TYPE 500 LOAD CAPACITY IN LB UNISTRUT[R]... | |
| STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 3/8 INCH... | |
| STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 3/8 INCH... | |
| STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 3/8 INCH... | |
| STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 11/16 INCH MAX. JAW CAPACITY 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33... | |
| STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33... | |
| WIDE THROAT TYPE CAST MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION... | |
| WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL... | |
| WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1600 LB LOAD CAPACITY 1/2... | |
| WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 3/8... | |
| WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1600 LB LOAD CAPACITY 1/2... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY... | |
| WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY... | |
| WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 150 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 150 LOAD CAPACITY... | |
| WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 350 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 350 LOAD CAPACITY... | |
| WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 400 LOAD CAPACITY... | |
| WIDE THROAT TYPE MALLEABLE IRON MATERIAL GALVANIZED FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 5/8... | |
| WIDE THROAT TYPE MALLEABLE IRON MATERIAL GALVANIZED FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL 1600 LB LOAD CAPACITY 3/4... | |
| WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE... | |
| WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1200 LB LOAD CAPACITY SQUARE... | |
| WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL... | |
| WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 75 LB LOAD CAPACITY HEX HEAD SCREW TYPE 75 LOAD... | |
| WIDE THROAT TYPE STAINLESS STEEL MATERIAL PLAIN FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY -... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 21/32 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 21/32 MAX. JAW CAPACITY -... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 7/8 MIN. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A... | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH POWER-STRUT[R] BRAND ROD SIZE 1/4 INCH | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33... | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW... | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 5/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33... | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33... | |
| WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 7/8 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 7/8 MIN. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS... | |
| WIDE THROAT TYPE STEEL MATERIAL PERMA-GREEN[R] III FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY... | |
| WIDE THROAT TYPE STEEL MATERIAL PERMA-GREEN[R] III FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL... | |
| Z TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 450 LB LOAD CAPACITY 1/2 INCH-13... | |
| Z TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL... | |
| Z TYPE HOT ROLLED PICKLED OILED ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY .8125 MAX. JAW CAPACITY - DECIMAL 13/16 MAX. JAW CAPACITY - FRACTIONAL... | |
| Z TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY... | |
| Z TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY -... | |
| Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 600 LB PER PAIR LOAD CAPACITY 1/2... | |
| Z TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 600 LB PER PAIR LOAD... |