Atkore International Armored Cable 1762B42T00

Description
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 269 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet
Description
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 269 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 1762B42T00 - Atkore International
Harvey, IL, USA
Armored Cable
1762B42T00
Armored Cable 1762B42T00
MC TYPE 250 FT 0.6 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 269 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE MC TUFF[R], COLORSPEC[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
  • MC TYPE
  • 250 FT
  • 0.6 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 269 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED INTERLOCKING STEEL STRIP ARMOR MATERIAL
  • 10 AWG COPPER GREEN INSULATED GROUND CONDUCTOR TYPE
  • MC TUFF[R], COLORSPEC[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, MULTI RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Control and Instrumentation Cables
Product Number 1762B42T00
Product Name Armored Cable
Product Type Multiconductor Cable
Cable Insulation THHN/THWN
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 83, UL 1479, UL 1569, UL 1581, UL 2556
Unlock Full Specs
to access all available technical data