Sealevel Systems, Inc. SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length CA355-5M

Description
The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 5 meter cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating the SeaLATCH USB type A port. SeaLATCH USB cables are fully interchangeable with standard USB cables! This cable provides the maximum 5 meters (16 feet) for a USB connection. This item is build to order with a 10-piece minimum order quantity. Please contact your sales representative with any questions.
Description
The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 5 meter cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating the SeaLATCH USB type A port. SeaLATCH USB cables are fully interchangeable with standard USB cables! This cable provides the maximum 5 meters (16 feet) for a USB connection. This item is build to order with a 10-piece minimum order quantity. Please contact your sales representative with any questions.

Suppliers

Company
Product
Description
Supplier Links
SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length - CA355-5M - Sealevel Systems, Inc.
Liberty, SC, USA
SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length
CA355-5M
SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length CA355-5M
The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 5 meter cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating the SeaLATCH USB type A port. SeaLATCH USB cables are fully interchangeable with standard USB cables! This cable provides the maximum 5 meters (16 feet) for a USB connection. This item is build to order with a 10-piece minimum order quantity. Please contact your sales representative with any questions.

The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports.

This optional 5 meter cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating the SeaLATCH USB type A port. SeaLATCH USB cables are fully interchangeable with standard USB cables! This cable provides the maximum 5 meters (16 feet) for a USB connection.

This item is build to order with a 10-piece minimum order quantity. Please contact your sales representative with any questions.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Cables
Product Number CA355-5M
Product Name SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length
Product Category Cable
Unlock Full Specs
to access all available technical data