Sealevel Systems, Inc. USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length CA356

Description
The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This 72 inch cable is included with all Sealevel USB products with an integrated SeaLATCH USB type B port. SeaLATCH USB cables are fully interchangeable with standard USB cables!
Description
The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This 72 inch cable is included with all Sealevel USB products with an integrated SeaLATCH USB type B port. SeaLATCH USB cables are fully interchangeable with standard USB cables!

Suppliers

Company
Product
Description
Supplier Links
USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length - CA356 - Sealevel Systems, Inc.
Liberty, SC, USA
USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length
CA356
USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length CA356
The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This 72 inch cable is included with all Sealevel USB products with an integrated SeaLATCH USB type B port. SeaLATCH USB cables are fully interchangeable with standard USB cables!

The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports.

This 72 inch cable is included with all Sealevel USB products with an integrated SeaLATCH USB type B port. SeaLATCH USB cables are fully interchangeable with standard USB cables!

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Cables
Product Number CA356
Product Name USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

IO/ CABLE USB 3 FT - MUSB-CBL-3+ - Mini-Circuits
Specs
Product Category Cable Assembly
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details