Sealevel Systems, Inc. USB Type A to Sealevel 2mm Molex Connector, 24 inch Length CA342

Description
The CA342 is compatible with Sealevel iPorthole, SeaDAC Lite OEM, and other Sealevel USB devices with a 1×4 2mm embedded connector. This cable allows you to connect these USB devices to a standard USB port for testing, debugging and application development. The CA342 is a 24″ USB cable with a 1×4 2mm Molex connector on the device end and a standard Type A connector on the host end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.
Description
The CA342 is compatible with Sealevel iPorthole, SeaDAC Lite OEM, and other Sealevel USB devices with a 1×4 2mm embedded connector. This cable allows you to connect these USB devices to a standard USB port for testing, debugging and application development. The CA342 is a 24″ USB cable with a 1×4 2mm Molex connector on the device end and a standard Type A connector on the host end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

Suppliers

Company
Product
Description
Supplier Links
USB Type A to Sealevel 2mm Molex Connector, 24 inch Length - CA342 - Sealevel Systems, Inc.
Liberty, SC, USA
USB Type A to Sealevel 2mm Molex Connector, 24 inch Length
CA342
USB Type A to Sealevel 2mm Molex Connector, 24 inch Length CA342
The CA342 is compatible with Sealevel iPorthole, SeaDAC Lite OEM, and other Sealevel USB devices with a 1×4 2mm embedded connector. This cable allows you to connect these USB devices to a standard USB port for testing, debugging and application development. The CA342 is a 24″ USB cable with a 1×4 2mm Molex connector on the device end and a standard Type A connector on the host end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

The CA342 is compatible with Sealevel iPorthole, SeaDAC Lite OEM, and other Sealevel USB devices with a 1×4 2mm embedded connector. This cable allows you to connect these USB devices to a standard USB port for testing, debugging and application development.

The CA342 is a 24″ USB cable with a 1×4 2mm Molex connector on the device end and a standard Type A connector on the host end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Cables
Product Number CA342
Product Name USB Type A to Sealevel 2mm Molex Connector, 24 inch Length
Connector Type USBA
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLE 11 FT RoHS - USB-CBL-AB-11+ - Mini-Circuits
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details