Sealevel Systems, Inc. USB Type A Female to Sealevel 2mm Molex Connector, 10 inch Length CA449

Description
The CA449 is compatible with Sealevel SBC-R9 family and other Sealevel single board computer products with a 1×4 2mm embedded USB connector. This cable allows you to add a standard USB Type A host connection. You can then connect USB devices to the R9 SBC. The CA449 is a 10″ USB cable with a 1×4 2mm Molex connector on the host end and a standard Type A Female connector on the device end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.
Description
The CA449 is compatible with Sealevel SBC-R9 family and other Sealevel single board computer products with a 1×4 2mm embedded USB connector. This cable allows you to add a standard USB Type A host connection. You can then connect USB devices to the R9 SBC. The CA449 is a 10″ USB cable with a 1×4 2mm Molex connector on the host end and a standard Type A Female connector on the device end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

Suppliers

Company
Product
Description
Supplier Links
USB Type A Female to Sealevel 2mm Molex Connector, 10 inch Length - CA449 - Sealevel Systems, Inc.
Liberty, SC, USA
USB Type A Female to Sealevel 2mm Molex Connector, 10 inch Length
CA449
USB Type A Female to Sealevel 2mm Molex Connector, 10 inch Length CA449
The CA449 is compatible with Sealevel SBC-R9 family and other Sealevel single board computer products with a 1×4 2mm embedded USB connector. This cable allows you to add a standard USB Type A host connection. You can then connect USB devices to the R9 SBC. The CA449 is a 10″ USB cable with a 1×4 2mm Molex connector on the host end and a standard Type A Female connector on the device end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

The CA449 is compatible with Sealevel SBC-R9 family and other Sealevel single board computer products with a 1×4 2mm embedded USB connector. This cable allows you to add a standard USB Type A host connection. You can then connect USB devices to the R9 SBC.

The CA449 is a 10″ USB cable with a 1×4 2mm Molex connector on the host end and a standard Type A Female connector on the device end. The cable is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Cables
Product Number CA449
Product Name USB Type A Female to Sealevel 2mm Molex Connector, 10 inch Length
Connector Type USBA
Unlock Full Specs
to access all available technical data