Sealevel Systems, Inc. SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length CA332

Description
The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection. This optional 72 inch cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating SeaLATCH USB ports. SeaLATCH USB cables are fully interchangeable with standard USB ports!
Description
The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection. This optional 72 inch cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating SeaLATCH USB ports. SeaLATCH USB cables are fully interchangeable with standard USB ports!

Suppliers

Company
Product
Description
Supplier Links
SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length - CA332 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length
CA332
SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length CA332
The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection. This optional 72 inch cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating SeaLATCH USB ports. SeaLATCH USB cables are fully interchangeable with standard USB ports!

The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection.

This optional 72 inch cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating SeaLATCH USB ports. SeaLATCH USB cables are fully interchangeable with standard USB ports!

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Cables
Product Number CA332
Product Name SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length
Product Category Cable
Unlock Full Specs
to access all available technical data