The CA355 is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports.
This optional 72 inch cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating the SeaLATCH USB type A port. SeaLATCH USB cables are fully interchangeable with standard USB cables!
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | CA355 |
| Product Name | SeaLATCH USB Type A to USB Type B Device Cable, 72″ Length |
| Product Category | Cable |