Redwood Plastics Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| Redco™ Circular Saw Blades Redco™ Circular Saw Blade Carriers are constructed of long lasting Redco™ HDPE and are ergonomically designed to prevent injuries to saw filers by allowing the saw... | |
| Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco... | |
| A special formulation of Liquid Lubricant encapsulated with the Redco™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco™ Nylon Oil is offered for applications where maintenance... | |
| Designed for use in high load, sliding, low temperature, and gritty environments. Redco™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry... | |
| Formulated to maintain key performance properties in a variety of industrial manufacturing environments where temperatures range up to 275°F. In many applications, Redco™ Tivar® H.O.T will last up to 10... | |
| Ideal for dusty environments, Redco™ Tivar® Dryslide is electro static dissipative which eliminates shock due to friction. Redco™ Tivar® Dryslide is also corrosion-resistant, self-lubricating (dry lubricant formulation) with no moisture... | |
| Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. | |
| Made of Redco™ Polyurethane, Redco™Phenolic or Redco™ Cast Nylon, these cushion pads will absorb the initial hammer shock while transferring the power into the pile. Redco™ Pile Driving Pads reduce... | |
| More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange | |
| Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high... | |
| Provides excellent elastomeric properties, with good abrasion resistance, high impact values and excellent wear. Redco™ 750 can be molded to any size, saving on costly machining for large part runs... | |
| Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue | |
| Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A Standard Color: Maroon | |
| Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. | |
| Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet,... | |
| Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom... | |
| Redco™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A Standard Color: Yellow | |
| Redco™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A Standard Color: Dark Green | |
| Redco™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R Standard Color: Orange | |
| Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A Standard Color: Light Green | |
| Redco™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use... | |
| Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and... | |
| Redco™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged... | |
| Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. | |
| Redco™ HI-VIZ liners prevent sticking and freezing. High coefficient of friction from added silicone in every sheet Bright color for high visibility—even in bad weather High abrasion resistance—every sheet cross-linked... | |
| Redco™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260°F. Standard Color: Blue Availability: Sheet,... | |
| Redco™ Nylon Crane Float Pads can withstand high loads (up to 250 tons per pad) and function within safety limits at high and low temperatures. They are wear resistant, light... | |
| Redco™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco™ Cast Nylon. Redco™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of... | |
| Redco™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal... | |
| Redco™ Nylon SL offers a very low coefficient of friction with superior wear resistance. Redco™ Nylon SL is used for complex applications where external lubrication is difficult or impossible. Also... | |
| Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature... | |
| Redco™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco™ | |
| Redco™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150°F to above 300°F. Redco™ Polysulfone is also FDA Approved. | |
| Redco™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco™ | |
| Redco™ PTFE (TEFLON®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating,... | |
| Redco™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants... | |
| Redco™ PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Redco™ PVM is a self lubricated material with a low coefficient of friction that... | |
| Redco™ Reprocessed (Recycled) UHMW, is an environmentally friendly plastic for wear parts and components. Rather than throw off-cuts and trims into landfills, Recycled UHMW utilizes these to make an amazingly... | |
| Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC... | |
| Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and... | |
| Redco™ Tivar® 88 with BurnGuard™ has flame retardant properties. When the source of the combustion is removed, TIVAR® 88 with BurnGuard™ self extinguishes and experiences no further impact. Redco™ Tivar® | |
| Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when... | |
| Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material... | |
| Redco™ Ultem has a continuous use temperature of 332°F. It is used widely in the electronic’s market because of its good arc resistance and dielectric constant. It is also a... | |
| Redco™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight... | |
| Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining... | |
| Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS... | |
| The combination of polyethylene which exhibits extraordinary wear properties and the Rocket dimple design creates an excellent conveying surface. No Maintenance Noise reduction Easy installation Non Marking No dead spots... | |
| The impact resistance of the Redco™ Glass Filled copolymer with the wear resistance of Redco™ SL (solid lubricant) resulting in the longest lasting material for the most aggressive industrial applications. | |
| The ultimate material for high load, high speed and severe sliding abrasion applications. Composed of virgin polymer and premium additives, Redco™ Tivar® Ceram P® is a shatter-resistant alternative to ceramics,... | |
| The unfilled, or “natural” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture... | |
| Using the same proprietary process as our Redco™ Nylon Oil, our liquid lubrication impregnated within the polymer chain offers excellent surface lubricity. For use in environments including: increased wear, moisture... | |
| Combines the impact resistance of polyurethane with the wear resistance of a solid lubricant to give the result of the longest lasting material for aggressive industrial applications. Typically used for... | |
| Easily produced in an unlimited range of colors Good electrical properties under humid conditions Excellent arc-tracking resistance Excellent compressive strength Good physical properties Very good solvent resistance Can withstand temperatures... | |
| Liquid lubricant impregnated within the polymer chain offers excellent surface lubricity for wear resistance and reduced co-efficient of friction. Withstands shock, vibration, and loads up to 4,000 psi. Lowest moisture... | |
| Low cost Good arc and track resistance | |
| Offer virtually no water absorption Good insulating and electrical properties Excellent dimensional stability Good temperature and chemical resistance | |
| Outstanding Abrasion Resistance Outlasts Traditional Material by 2-3 Times Resists Wear from Coarse and Sharp Material Durometer Hardness: 96A Standard Color: Green | |
| Pedestrian and Industrial Applications Perfect as a maintenance-free walkway platform or incline Renders non-skid tape and paint obsolete Material easily machined using standard woodworking tools UV stabilized colors Non-skid performs... | |
| Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility | |
| Special formulation for sawmill carriage wheel applications. V-Wheel & Flat Wheel available. Caution: the steel rails these carriage wheels ride on must be new or must be machined to fit... | |
| Unfilled or natural grade of Tuffkast – yellow in color. High impact resistance with tensile properties and bearing compressive properties. Recommended for applications where factors such as shock, abrasion, vibration,... |